Microsemi Corp. Interface - Interface - Telecom - LE88286TQCT LE88286TQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778471-LE88286TQCT Packaging: Reel package Package: 64-QFN Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 35 V Function: Telecom Circuit Interface: PCM Family Name: LE88286 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN Alternative Parts (Cross-Reference): Le88286TQC; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778471-LE88286TQCT Packaging: Reel package Package: 64-QFN Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 35 V Function: Telecom Circuit Interface: PCM Family Name: LE88286 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN Alternative Parts (Cross-Reference): Le88286TQC; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88286TQCT - 778471-LE88286TQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88286TQCT
778471-LE88286TQCT
Interface - Interface - Telecom - LE88286TQCT 778471-LE88286TQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778471-LE88286TQCT Packaging: Reel package Package: 64-QFN Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 35 V Function: Telecom Circuit Interface: PCM Family Name: LE88286 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN Alternative Parts (Cross-Reference): Le88286TQC; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778471-LE88286TQCT
Packaging: Reel package
Package: 64-QFN
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 35 V
Function: Telecom Circuit
Interface: PCM
Family Name: LE88286
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN
Alternative Parts (Cross-Reference): Le88286TQC;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE88286TQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88286TQCT
Telecom Interface ICs LE88286TQCT
Telecom Interface ICs 2CH FXS, 8kHz, 120V ABS VoicePort, T&R

Telecom Interface ICs 2CH FXS, 8kHz, 120V ABS VoicePort, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 778471-LE88286TQCT LE88286TQCT
Product Name Interface - Interface - Telecom - LE88286TQCT Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - ADM6996LAAT1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
LVDS Interface Ics - 1913333 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers