Microsemi Corp. Interface - Interface - Telecom - LE88286DLCT LE88286DLCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002440-LE88286DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002440-LE88286DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88286DLCT - 002440-LE88286DLCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88286DLCT
002440-LE88286DLCT
Interface - Interface - Telecom - LE88286DLCT 002440-LE88286DLCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002440-LE88286DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 002440-LE88286DLCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-eLQFP
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE88286DLCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88286DLCT
Telecom Interface ICs LE88286DLCT
Telecom Interface ICs 2CH FXS, 8kHz, 120V ABS VoicePort, T&R

Telecom Interface ICs 2CH FXS, 8kHz, 120V ABS VoicePort, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002440-LE88286DLCT LE88286DLCT
Product Name Interface - Interface - Telecom - LE88286DLCT Telecom Interface ICs
Supply Voltage Other; 4.75 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Line Interface ICs - 1897591 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16500DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details