Manufacturer: Microsemi Corporation
Win Source Part Number: 206126-LE88276DLCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-eLQFP
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Telecom Interface ICs 2CH FXS, 8kHz, 150V VoicePort, T&R
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 206126-LE88276DLCT | LE88276DLCT |
| Product Name | Interface - Interface - Telecom - LE88276DLCT | Telecom Interface ICs |
| Supply Voltage | Other; 4.75 V ~ 35 V |