Microsemi Corp. Interface - Interface - Telecom - LE88266TQCT LE88266TQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002439-LE88266TQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 64-QFN Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002439-LE88266TQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 64-QFN Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88266TQCT - 002439-LE88266TQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88266TQCT
002439-LE88266TQCT
Interface - Interface - Telecom - LE88266TQCT 002439-LE88266TQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002439-LE88266TQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 64-QFN Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 002439-LE88266TQCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 64-QFN
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - LE88266TQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88266TQCT
Telecom Interface ICs LE88266TQCT
Telecom Interface ICs 2CH FXS, 8kHz, 100V ABS VoicePort, T&R

Telecom Interface ICs 2CH FXS, 8kHz, 100V ABS VoicePort, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002439-LE88266TQCT LE88266TQCT
Product Name Interface - Interface - Telecom - LE88266TQCT Telecom Interface ICs
Supply Voltage Other; 4.75 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Controllers - ADM3120BX-AB-T-2-G - 1014610-ADM3120BX-AB-T-2-G - Win Source Electronics
Specs
Supply Voltage Other; 1.8V~ 3.3V
Package Type BGA; PG-LFBGA-225
View Details
5 suppliers