Microsemi Corp. Interface - Interface - Telecom - LE88266DLCT LE88266DLCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002438-LE88266DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002438-LE88266DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88266DLCT - 002438-LE88266DLCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88266DLCT
002438-LE88266DLCT
Interface - Interface - Telecom - LE88266DLCT 002438-LE88266DLCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002438-LE88266DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 35 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 002438-LE88266DLCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-eLQFP
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE88266DLCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88266DLCT
Telecom Interface ICs LE88266DLCT
Telecom Interface ICs 2CH FXS, 8kHz, 100V ABS VoicePort, T&R

Telecom Interface ICs 2CH FXS, 8kHz, 100V ABS VoicePort, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002438-LE88266DLCT LE88266DLCT
Product Name Interface - Interface - Telecom - LE88266DLCT Telecom Interface ICs
Supply Voltage Other; 4.75 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
 - 2914DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details