Microsemi Corp. Interface - Interface - Telecom - LE88241DLCT LE88241DLCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002437-LE88241DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002437-LE88241DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88241DLCT - 002437-LE88241DLCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88241DLCT
002437-LE88241DLCT
Interface - Interface - Telecom - LE88241DLCT 002437-LE88241DLCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002437-LE88241DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 002437-LE88241DLCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-eLQFP
Purpose: Telecom Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - LE88241DLCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88241DLCT
Telecom Interface ICs LE88241DLCT
Telecom Interface ICs 2CH FXS, 4kHz, 120V ABS VPort, T&R, RoHS

Telecom Interface ICs 2CH FXS, 4kHz, 120V ABS VPort, T&R, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002437-LE88241DLCT LE88241DLCT
Product Name Interface - Interface - Telecom - LE88241DLCT Telecom Interface ICs
Package Type QFP; 80-eLQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BCM4339XKWBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details