Microsemi Corp. Interface - Interface - Telecom - LE88231DLCT LE88231DLCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052214-LE88231DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052214-LE88231DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88231DLCT - 1052214-LE88231DLCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88231DLCT
1052214-LE88231DLCT
Interface - Interface - Telecom - LE88231DLCT 1052214-LE88231DLCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052214-LE88231DLCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-eLQFP Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052214-LE88231DLCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-eLQFP
Purpose: Telecom Circuit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Telecom Interface ICs - LE88231DLCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88231DLCT
Telecom Interface ICs LE88231DLCT
Telecom Interface ICs 2CH FXS, 4kHz, 150V VoicePort, T&R, RoHS

Telecom Interface ICs 2CH FXS, 4kHz, 150V VoicePort, T&R, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1052214-LE88231DLCT LE88231DLCT
Product Name Interface - Interface - Telecom - LE88231DLCT Telecom Interface ICs
Package Type QFP; 80-eLQFP
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Dual buffer/line driver; 3-state - 74AHCT2G241DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - Interface - Telecom - 73M1916-IM/F - 907858-73M1916-IM/F - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-QFN-EP (5x5)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details