Microsemi Corp. Interface - Interface - Telecom - LE88211DLC LE88211DLC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778468-LE88211DLC Packaging: Tray Package: 80-LQFP Number of Circuits: 2 Mounting: SMD Function: Telecom Circuit Interface: PCM Part Status: Obsolete(EOL) Family Name: Le88211 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-eLQFP Alternative Parts (Cross-Reference): Le88211DLCT; Introduction Date: November 02, 1993 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778468-LE88211DLC Packaging: Tray Package: 80-LQFP Number of Circuits: 2 Mounting: SMD Function: Telecom Circuit Interface: PCM Part Status: Obsolete(EOL) Family Name: Le88211 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-eLQFP Alternative Parts (Cross-Reference): Le88211DLCT; Introduction Date: November 02, 1993 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88211DLC - 778468-LE88211DLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88211DLC
778468-LE88211DLC
Interface - Interface - Telecom - LE88211DLC 778468-LE88211DLC
Manufacturer: Microsemi Corporation Win Source Part Number: 778468-LE88211DLC Packaging: Tray Package: 80-LQFP Number of Circuits: 2 Mounting: SMD Function: Telecom Circuit Interface: PCM Part Status: Obsolete(EOL) Family Name: Le88211 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-eLQFP Alternative Parts (Cross-Reference): Le88211DLCT; Introduction Date: November 02, 1993 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778468-LE88211DLC
Packaging: Tray
Package: 80-LQFP
Number of Circuits: 2
Mounting: SMD
Function: Telecom Circuit
Interface: PCM
Part Status: Obsolete(EOL)
Family Name: Le88211
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-eLQFP
Alternative Parts (Cross-Reference): Le88211DLCT;
Introduction Date: November 02, 1993
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 4KHZ Interface Transceiver IC - 702-LE88211DLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4KHZ Interface Transceiver IC
702-LE88211DLC
Dual 4KHZ Interface Transceiver IC 702-LE88211DLC
IC VOICEPORT 2CH FXS 4KHZ 80LQFP Product overview: LE88211DLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4KHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88211DLC can be used for catalog matching and distributor lookup.

IC VOICEPORT 2CH FXS 4KHZ 80LQFP Product overview: LE88211DLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4KHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88211DLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE88211DLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE88211DLC
Telecom LE88211DLC
Telecom IC Telecom Circuit 80-eLQFP

Telecom IC Telecom Circuit 80-eLQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778468-LE88211DLC 702-LE88211DLC LE88211DLC
Product Name Interface - Interface - Telecom - LE88211DLC Dual 4KHZ Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details