Microsemi Corp. Interface Transceiver IC LE88131BLCT

Description
Tracking Battery VoicePort Device 44-Pin LQFP EP T/R Product overview: LE88131BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tracking Battery VoicePort Device 44-Pin LQFP EP T/R Product overview: LE88131BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE88131BLCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE88131BLCT
Interface Transceiver IC 702-LE88131BLCT
Tracking Battery VoicePort Device 44-Pin LQFP EP T/R Product overview: LE88131BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLCT can be used for catalog matching and distributor lookup.

Tracking Battery VoicePort Device 44-Pin LQFP EP T/R Product overview: LE88131BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE88131BLCT - 002434-LE88131BLCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88131BLCT
002434-LE88131BLCT
Interface - Interface - Telecom - LE88131BLCT 002434-LE88131BLCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002434-LE88131BLCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 44-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 002434-LE88131BLCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 44-eLQFP
Purpose: Telecom Circuit
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE88131BLCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88131BLCT
Telecom Interface ICs LE88131BLCT
Telecom Interface ICs 1CH FXS, 4kHz, 150V VoicePort, T&R, RoHS

Telecom Interface ICs 1CH FXS, 4kHz, 150V VoicePort, T&R, RoHS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE88131BLCT 002434-LE88131BLCT LE88131BLCT
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE88131BLCT Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900682 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Controllers - ADM6996A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Octal bus transceiver; 3-state - 74AHC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
5 suppliers