Microsemi Corp. 8KHZ Interface Transceiver IC LE88116BLCT

Description
IC VOICEPORT FXS 8KHZ 44LQFP Product overview: LE88116BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICEPORT FXS 8KHZ 44LQFP Product overview: LE88116BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8KHZ Interface Transceiver IC - 702-LE88116BLCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8KHZ Interface Transceiver IC
702-LE88116BLCT
8KHZ Interface Transceiver IC 702-LE88116BLCT
IC VOICEPORT FXS 8KHZ 44LQFP Product overview: LE88116BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLCT can be used for catalog matching and distributor lookup.

IC VOICEPORT FXS 8KHZ 44LQFP Product overview: LE88116BLCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8KHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE88116BLCT - 002433-LE88116BLCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88116BLCT
002433-LE88116BLCT
Interface - Interface - Telecom - LE88116BLCT 002433-LE88116BLCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002433-LE88116BLCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 002433-LE88116BLCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-eLQFP
Purpose: Telecom Circuit
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-LE88116BLCT 002433-LE88116BLCT
Product Name 8KHZ Interface Transceiver IC Interface - Interface - Telecom - LE88116BLCT
Device Type Transceiver
Unlock Full Specs
to access all available technical data