Microsemi Corp. Interface Transceiver IC LE88116BLC

Description
Analog Transmission Interface, Product overview: LE88116BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Transmission Interface, Product overview: LE88116BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE88116BLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE88116BLC
Interface Transceiver IC 702-LE88116BLC
Analog Transmission Interface, Product overview: LE88116BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLC can be used for catalog matching and distributor lookup.

Analog Transmission Interface, Product overview: LE88116BLC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88116BLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE88116BLC - 1052210-LE88116BLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88116BLC
1052210-LE88116BLC
Interface - Interface - Telecom - LE88116BLC 1052210-LE88116BLC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052210-LE88116BLC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052210-LE88116BLC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-eLQFP
Purpose: Telecom Circuit
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-LE88116BLC 1052210-LE88116BLC
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE88116BLC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899734P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Quad buffer/line driver; 3-state - 74AHC126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers