Microsemi Corp. Interface - Interface - Telecom - LE88111BLC LE88111BLC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052209-LE88111BLC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052209-LE88111BLC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88111BLC - 1052209-LE88111BLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88111BLC
1052209-LE88111BLC
Interface - Interface - Telecom - LE88111BLC 1052209-LE88111BLC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052209-LE88111BLC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-eLQFP Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052209-LE88111BLC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-eLQFP
Purpose: Telecom Circuit
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052209-LE88111BLC
Product Name Interface - Interface - Telecom - LE88111BLC
Supply Voltage Other; 3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2591497P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details