Microsemi Corp. Interface - Interface - Telecom - LE88010BQCT LE88010BQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002431-LE88010BQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 44-QFN (7x7) Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002431-LE88010BQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 44-QFN (7x7) Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88010BQCT - 002431-LE88010BQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88010BQCT
002431-LE88010BQCT
Interface - Interface - Telecom - LE88010BQCT 002431-LE88010BQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002431-LE88010BQCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 44-QFN (7x7) Purpose: Telecom Circuit Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 002431-LE88010BQCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 44-QFN (7x7)
Purpose: Telecom Circuit
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - LE88010BQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE88010BQCT
Telecom Interface ICs LE88010BQCT
Telecom Interface ICs 1CH FXO Codec, 3V, QFN44, T&R

Telecom Interface ICs 1CH FXO Codec, 3V, QFN44, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002431-LE88010BQCT LE88010BQCT
Product Name Interface - Interface - Telecom - LE88010BQCT Telecom Interface ICs
Supply Voltage Other; 3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
 - 26LS33SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers