Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - LE87401NQC LE87401NQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778467-LE87401NQC Series: BD870 Packaging: Tray Type: Driver Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 12V Number of Drivers/Receivers: 2/0 Family Name: Le87401 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Introduction Date: October 14, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778467-LE87401NQC Series: BD870 Packaging: Tray Type: Driver Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 12V Number of Drivers/Receivers: 2/0 Family Name: Le87401 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Introduction Date: October 14, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LE87401NQC - 778467-LE87401NQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LE87401NQC
778467-LE87401NQC
Interface - Interface - Drivers, Receivers, Transceivers - LE87401NQC 778467-LE87401NQC
Manufacturer: Microsemi Corporation Win Source Part Number: 778467-LE87401NQC Series: BD870 Packaging: Tray Type: Driver Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 12V Number of Drivers/Receivers: 2/0 Family Name: Le87401 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Introduction Date: October 14, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778467-LE87401NQC
Series: BD870
Packaging: Tray
Type: Driver
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 12V
Number of Drivers/Receivers: 2/0
Family Name: Le87401
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Introduction Date: October 14, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778467-LE87401NQC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LE87401NQC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details