Microsemi Corp. Interface - Interface - Telecom - LE87251NQCT LE87251NQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052207-LE87251NQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Purpose: Driver Supply Voltage - Operating: 10 V to 24 V, ±5 V to 12 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052207-LE87251NQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Purpose: Driver Supply Voltage - Operating: 10 V to 24 V, ±5 V to 12 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE87251NQCT - 1052207-LE87251NQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE87251NQCT
1052207-LE87251NQCT
Interface - Interface - Telecom - LE87251NQCT 1052207-LE87251NQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052207-LE87251NQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Purpose: Driver Supply Voltage - Operating: 10 V to 24 V, ±5 V to 12 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052207-LE87251NQCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Purpose: Driver
Supply Voltage - Operating: 10 V to 24 V, ±5 V to 12 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052207-LE87251NQCT
Product Name Interface - Interface - Telecom - LE87251NQCT
Supply Voltage Other; 10 V ~ 24 V~ ±5 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details