Microsemi Corp. Interface - Interface - Telecom - LE87213AFQCT LE87213AFQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206125-LE87213AFQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (8x8) Purpose: Driver Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206125-LE87213AFQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (8x8) Purpose: Driver Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE87213AFQCT - 206125-LE87213AFQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE87213AFQCT
206125-LE87213AFQCT
Interface - Interface - Telecom - LE87213AFQCT 206125-LE87213AFQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 206125-LE87213AFQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (8x8) Purpose: Driver Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 206125-LE87213AFQCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (8x8)
Purpose: Driver
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface Transceiver IC - 702-LE87213AFQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE87213AFQCT
Interface Transceiver IC 702-LE87213AFQCT
IC TELECOM INTERFACE 32QFN Product overview: LE87213AFQCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87213AFQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32QFN Product overview: LE87213AFQCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87213AFQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE87213AFQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Driver 32-QFN (8x8)

Telecom IC Driver 32-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 206125-LE87213AFQCT 702-LE87213AFQCT LE87213AFQCT
Product Name Interface - Interface - Telecom - LE87213AFQCT Interface Transceiver IC Telecom
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Buffers - 1660160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2910ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details