Microsemi Corp. Interface Transceiver IC LE79R79-3DJC

Description
Telecom Interface ICs 1CH, SLIC, 52DB LGBAL, PL32, RoHS Product overview: LE79R79-3DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-3DJC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Interface ICs 1CH, SLIC, 52DB LGBAL, PL32, RoHS Product overview: LE79R79-3DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-3DJC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE79R79-3DJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79R79-3DJC
Interface Transceiver IC 702-LE79R79-3DJC
Telecom Interface ICs 1CH, SLIC, 52DB LGBAL, PL32, RoHS Product overview: LE79R79-3DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-3DJC can be used for catalog matching and distributor lookup.

Telecom Interface ICs 1CH, SLIC, 52DB LGBAL, PL32, RoHS Product overview: LE79R79-3DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-3DJC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE79R79-3DJC - 778466-LE79R79-3DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79R79-3DJC
778466-LE79R79-3DJC
Interface - Interface - Telecom - LE79R79-3DJC 778466-LE79R79-3DJC
Manufacturer: Microsemi Corporation Win Source Part Number: 778466-LE79R79-3DJC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Family Name: LE79R79 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PEB2466HV22XP; Introduction Date: November 02, 1993 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778466-LE79R79-3DJC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Family Name: LE79R79
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PEB2466HV22XP;
Introduction Date: November 02, 1993
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE79R79-3DJC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE79R79-3DJC
Telecom Interface ICs LE79R79-3DJC
Telecom Interface ICs 1CH SLIC, 52DB LGBAL, PL32

Telecom Interface ICs 1CH SLIC, 52DB LGBAL, PL32

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE79R79-3DJC 778466-LE79R79-3DJC LE79R79-3DJC
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE79R79-3DJC Telecom Interface ICs
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface Transceiver IC - 879-BGT24AR4E6433XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1988AJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details