IC TELECOM INTERFACE 32QFN Product overview: LE79R79-2FQCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-2FQCT can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 778465-LE79R79-2FQCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 32-VQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Family Name: LE79R79
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (8x8)
Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; }PBL38621/2QNA; PBL38650/2QNT;
Introduction Date: November 02, 1993
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 32QFN
Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (8x8)
Telecom Interface ICs 1CH SLIC, 63DB LGBAL, PRV,QFN8X8,TR,RoHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE79R79-2FQCT | 778465-LE79R79-2FQCT | LE79R79-2FQCT | LE79R79-2FQCT | LE79R79-2FQCT |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE79R79-2FQCT | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom Interface ICs |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |