Microsemi Corp. Interface - Interface - Telecom - LE79R79-2DJC LE79R79-2DJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778464-LE79R79-2DJC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Family Name: LE79R79 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PEB2466HV22XP; Introduction Date: November 02, 1993 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778464-LE79R79-2DJC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Family Name: LE79R79 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PEB2466HV22XP; Introduction Date: November 02, 1993 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79R79-2DJC - 778464-LE79R79-2DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79R79-2DJC
778464-LE79R79-2DJC
Interface - Interface - Telecom - LE79R79-2DJC 778464-LE79R79-2DJC
Manufacturer: Microsemi Corporation Win Source Part Number: 778464-LE79R79-2DJC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Family Name: LE79R79 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PEB2466HV22XP; Introduction Date: November 02, 1993 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778464-LE79R79-2DJC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Family Name: LE79R79
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PEB2466HV22XP;
Introduction Date: November 02, 1993
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - LE79R79-2DJC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE79R79-2DJC
Telecom Interface ICs LE79R79-2DJC
Telecom Interface ICs 1CH, SLIC, 63DB LGBAL, PRV, PL32

Telecom Interface ICs 1CH, SLIC, 63DB LGBAL, PRV, PL32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 778464-LE79R79-2DJC LE79R79-2DJC
Product Name Interface - Interface - Telecom - LE79R79-2DJC Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914687P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
 - 74AHCT573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details