Microsemi Corp. Interface - Interface - Telecom - LE79R70-1FQCT LE79R70-1FQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778462-LE79R70-1FQCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-VQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Family Name: LE79R70 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (8x8) Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PBL38650/2QNT; Introduction Date: April 07, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778462-LE79R70-1FQCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-VQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Family Name: LE79R70 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (8x8) Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PBL38650/2QNT; Introduction Date: April 07, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79R70-1FQCT - 778462-LE79R70-1FQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79R70-1FQCT
778462-LE79R70-1FQCT
Interface - Interface - Telecom - LE79R70-1FQCT 778462-LE79R70-1FQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778462-LE79R70-1FQCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-VQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Family Name: LE79R70 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (8x8) Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PBL38650/2QNT; Introduction Date: April 07, 1995 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778462-LE79R70-1FQCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 32-VQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Family Name: LE79R70
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (8x8)
Alternative Parts (Cross-Reference): PBL38621/2SHA; PBL38621/2SOA; PBL38621/2QNA; PBL38650/2QNT;
Introduction Date: April 07, 1995
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-LE79R70-1FQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79R70-1FQCT
Interface Transceiver IC 702-LE79R70-1FQCT
IC TELECOM INTERFACE 32QFN Product overview: LE79R70-1FQCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70-1FQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32QFN Product overview: LE79R70-1FQCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70-1FQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE79R70-1FQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (8x8)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (8x8)

Buy Now Datasheet
Telecom Interface ICs - LE79R70-1FQCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE79R70-1FQCT
Telecom Interface ICs LE79R70-1FQCT
Telecom Interface ICs 1CH SLIC, 40DB LGBAL, PRV,QFN8X8,TR,RoHS

Telecom Interface ICs 1CH SLIC, 40DB LGBAL, PRV,QFN8X8,TR,RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778462-LE79R70-1FQCT 702-LE79R70-1FQCT LE79R70-1FQCT LE79R70-1FQCT
Product Name Interface - Interface - Telecom - LE79R70-1FQCT Interface Transceiver IC Telecom Telecom Interface ICs
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32178-B-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Line Interface ICs - 1906155 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details