Microsemi Corp. Interface - Interface - Telecom - LE79Q2284MVCT LE79Q2284MVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002428-LE79Q2284MVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (12x12) Purpose: ISLAC DEVICE Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002428-LE79Q2284MVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (12x12) Purpose: ISLAC DEVICE Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79Q2284MVCT - 002428-LE79Q2284MVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79Q2284MVCT
002428-LE79Q2284MVCT
Interface - Interface - Telecom - LE79Q2284MVCT 002428-LE79Q2284MVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 002428-LE79Q2284MVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (12x12) Purpose: ISLAC DEVICE Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 002428-LE79Q2284MVCT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-LQFP (12x12)
Purpose: ISLAC DEVICE
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - LE79Q2284MVCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE79Q2284MVCT
Telecom Interface ICs LE79Q2284MVCT
Telecom Interface ICs 4CH SLAC, GCI/PCM, 4 I/O, LQFP80,T&R

Telecom Interface ICs 4CH SLAC, GCI/PCM, 4 I/O, LQFP80,T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002428-LE79Q2284MVCT LE79Q2284MVCT
Product Name Interface - Interface - Telecom - LE79Q2284MVCT Telecom Interface ICs
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details