Microsemi Corp. Interface - Interface - Telecom - LE79555-2FQC LE79555-2FQC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052196-LE79555-2FQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (8x8) Purpose: Subscriber Access Controller Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052196-LE79555-2FQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (8x8) Purpose: Subscriber Access Controller Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79555-2FQC - 1052196-LE79555-2FQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79555-2FQC
1052196-LE79555-2FQC
Interface - Interface - Telecom - LE79555-2FQC 1052196-LE79555-2FQC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052196-LE79555-2FQC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (8x8) Purpose: Subscriber Access Controller Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052196-LE79555-2FQC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (8x8)
Purpose: Subscriber Access Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1052196-LE79555-2FQC
Product Name Interface - Interface - Telecom - LE79555-2FQC
Package Type Other; 32-QFN (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - AAT3242ITP-QT-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Pmic For Safety Related Systems - ARG81402KETATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
5 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - BSP742RI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details