Microsemi Corp. Interface - Interface - Telecom - LE79489-3DJC LE79489-3DJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052194-LE79489-3DJC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052194-LE79489-3DJC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79489-3DJC - 1052194-LE79489-3DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79489-3DJC
1052194-LE79489-3DJC
Interface - Interface - Telecom - LE79489-3DJC 1052194-LE79489-3DJC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052194-LE79489-3DJC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052194-LE79489-3DJC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PLCC (11.43x13.97)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-LE79489-3DJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79489-3DJC
Interface Transceiver IC 702-LE79489-3DJC
IC TELECOM INTERFACE 32PLCC Product overview: LE79489-3DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79489-3DJC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC Product overview: LE79489-3DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79489-3DJC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE79489-3DJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1052194-LE79489-3DJC 702-LE79489-3DJC LE79489-3DJC
Product Name Interface - Interface - Telecom - LE79489-3DJC Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data