Microsemi Corp. Interface - Interface - Telecom - LE7942B-2DJC LE7942B-2DJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778461-LE7942B-2DJC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Part Status: Obsolete(EOL) Family Name: LE7942B Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): 821611J; 821611J8; LE7942B-2DJCT; Introduction Date: October 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778461-LE7942B-2DJC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Part Status: Obsolete(EOL) Family Name: LE7942B Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): 821611J; 821611J8; LE7942B-2DJCT; Introduction Date: October 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE7942B-2DJC - 778461-LE7942B-2DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE7942B-2DJC
778461-LE7942B-2DJC
Interface - Interface - Telecom - LE7942B-2DJC 778461-LE7942B-2DJC
Manufacturer: Microsemi Corporation Win Source Part Number: 778461-LE7942B-2DJC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Part Status: Obsolete(EOL) Family Name: LE7942B Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): 821611J; 821611J8; LE7942B-2DJCT; Introduction Date: October 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778461-LE7942B-2DJC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Part Status: Obsolete(EOL)
Family Name: LE7942B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): 821611J; 821611J8; LE7942B-2DJCT;
Introduction Date: October 25, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-LE7942B-2DJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE7942B-2DJC
Interface Transceiver IC 702-LE7942B-2DJC
IC SLIC 1CH P RV 32PLCC Product overview: LE7942B-2DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7942B-2DJC can be used for catalog matching and distributor lookup.

IC SLIC 1CH P RV 32PLCC Product overview: LE7942B-2DJC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7942B-2DJC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 778461-LE7942B-2DJC 702-LE7942B-2DJC
Product Name Interface - Interface - Telecom - LE7942B-2DJC Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899805P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details