Microsemi Corp. Interface - Interface - Telecom - LE792388TVCT LE792388TVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 107776-LE792388TVCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 176-LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 740
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 107776-LE792388TVCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 176-LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 740
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE792388TVCT - 107776-LE792388TVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE792388TVCT
107776-LE792388TVCT
Interface - Interface - Telecom - LE792388TVCT 107776-LE792388TVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 107776-LE792388TVCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 176-LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 740

Manufacturer: Microsemi Corporation
Win Source Part Number: 107776-LE792388TVCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 176-LQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 740

Buy Now Datasheet
Telecom Interface ICs - LE792388TVCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE792388TVCT
Telecom Interface ICs LE792388TVCT
Telecom Interface ICs 8CH NG SLAC, LQFP176, T&R

Telecom Interface ICs 8CH NG SLAC, LQFP176, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 107776-LE792388TVCT LE792388TVCT
Product Name Interface - Interface - Telecom - LE792388TVCT Telecom Interface ICs
Package Type QFP; 176-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Power Switch ICs - 276952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23-5
Pins 56 #
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details