Microsemi Corp. Interface Transceiver IC LE79231DJCT

Description
IC TELECOM INTERFACE 32PLCC Product overview: LE79231DJCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79231DJCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 32PLCC Product overview: LE79231DJCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79231DJCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE79231DJCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79231DJCT
Interface Transceiver IC 702-LE79231DJCT
IC TELECOM INTERFACE 32PLCC Product overview: LE79231DJCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79231DJCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC Product overview: LE79231DJCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79231DJCT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - LE79231DJCT - 778459-LE79231DJCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79231DJCT
778459-LE79231DJCT
Interface - Interface - Telecom - LE79231DJCT 778459-LE79231DJCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778459-LE79231DJCT Packaging: Reel package Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3.3V Interface: 2-Wire Part Status: Obsolete(EOL) Family Name: Le79231 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Microsemi Corporation
Win Source Part Number: 778459-LE79231DJCT
Packaging: Reel package
Package: 32-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: 2-Wire
Part Status: Obsolete(EOL)
Family Name: Le79231
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Telecom - LE79231DJCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 32-PLCC (11.43x13.97)

Telecom IC 32-PLCC (11.43x13.97)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE79231DJCT 778459-LE79231DJCT LE79231DJCT
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE79231DJCT Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260806-SI32261-C-GM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907217 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details