Microsemi Corp. Interface - Interface - Telecom - LE7920-2DJC LE7920-2DJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052186-LE7920-2DJC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052186-LE7920-2DJC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE7920-2DJC - 1052186-LE7920-2DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE7920-2DJC
1052186-LE7920-2DJC
Interface - Interface - Telecom - LE7920-2DJC 1052186-LE7920-2DJC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052186-LE7920-2DJC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052186-LE7920-2DJC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052186-LE7920-2DJC
Product Name Interface - Interface - Telecom - LE7920-2DJC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Specialized - AD7569BNZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details
Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers