Microsemi Corp. Interface - Interface - Telecom - LE79124KVCT LE79124KVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052185-LE79124KVCT Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052185-LE79124KVCT Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79124KVCT - 1052185-LE79124KVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79124KVCT
1052185-LE79124KVCT
Interface - Interface - Telecom - LE79124KVCT 1052185-LE79124KVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052185-LE79124KVCT Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052185-LE79124KVCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-TQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Telecom Interface ICs - LE79124KVCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE79124KVCT
Telecom Interface ICs LE79124KVCT
Telecom Interface ICs VCPNG,72CH,DATA AG,LNTEST, TQFP128, T&R

Telecom Interface ICs VCPNG,72CH,DATA AG,LNTEST, TQFP128, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1052185-LE79124KVCT LE79124KVCT
Product Name Interface - Interface - Telecom - LE79124KVCT Telecom Interface ICs
Package Type QFP; TQFP; 128-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Controllers - AN983BX-BG-R-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Triple inverting Schmitt trigger - 74AHC3G14GT,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details