Microsemi Corp. Interface - Interface - Telecom - LE79114KVCT LE79114KVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134162-LE79114KVCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134162-LE79114KVCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79114KVCT - 134162-LE79114KVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79114KVCT
134162-LE79114KVCT
Interface - Interface - Telecom - LE79114KVCT 134162-LE79114KVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 134162-LE79114KVCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 134162-LE79114KVCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-TQFP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - LE79114KVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 128-TQFP

Telecom IC 128-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 134162-LE79114KVCT LE79114KVCT
Product Name Interface - Interface - Telecom - LE79114KVCT Telecom
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Controllers - CP8767AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers