Microsemi Corp. Interface Transceiver IC LE79112AKVCT

Description
Vcp, 32Ch Data Ag, lntest, Tqfp128, T&r 128 Tqfp 14X14X1Mm T/r Rohs Compliant: Yes Product overview: LE79112AKVCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79112AKVCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Vcp, 32Ch Data Ag, lntest, Tqfp128, T&r 128 Tqfp 14X14X1Mm T/r Rohs Compliant: Yes Product overview: LE79112AKVCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79112AKVCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE79112AKVCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79112AKVCT
Interface Transceiver IC 702-LE79112AKVCT
Vcp, 32Ch Data Ag, lntest, Tqfp128, T&r 128 Tqfp 14X14X1Mm T/r Rohs Compliant: Yes Product overview: LE79112AKVCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79112AKVCT can be used for catalog matching and distributor lookup.

Vcp, 32Ch Data Ag, lntest, Tqfp128, T&r 128 Tqfp 14X14X1Mm T/r Rohs Compliant: Yes Product overview: LE79112AKVCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79112AKVCT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - LE79112AKVCT - 778458-LE79112AKVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79112AKVCT
778458-LE79112AKVCT
Interface - Interface - Telecom - LE79112AKVCT 778458-LE79112AKVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 778458-LE79112AKVCT Packaging: Reel package Number of Circuits: 32 Mounting: SMD Operating Supply Voltage: 3.3V Function: Telecom Circuit Interface: 2-Wire Family Name: LE79112 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-TQFP Alternative Parts (Cross-Reference): LE79112AKVC; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 778458-LE79112AKVCT
Packaging: Reel package
Number of Circuits: 32
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Telecom Circuit
Interface: 2-Wire
Family Name: LE79112
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-TQFP
Alternative Parts (Cross-Reference): LE79112AKVC;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Telecom Interface ICs - LE79112AKVCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE79112AKVCT
Telecom Interface ICs LE79112AKVCT
Telecom Interface ICs VCP, 32CH DATA AG,LNTEST, TQFP128, T&R

Telecom Interface ICs VCP, 32CH DATA AG,LNTEST, TQFP128, T&R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE79112AKVCT 778458-LE79112AKVCT LE79112AKVCT
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE79112AKVCT Telecom Interface ICs
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1907330P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details