Microsemi Corp. Integrated Circuits (ICs) - Interface - Telecom LE75183CFQC

Description
Win Source Part Number: 1125877-LE75183CFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183CFQC-ND,150-L E75183CFQC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1125877-LE75183CFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183CFQC-ND,150-L E75183CFQC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1125877-LE75183CFQC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1125877-LE75183CFQC
Integrated Circuits (ICs) - Interface - Telecom 1125877-LE75183CFQC
Win Source Part Number: 1125877-LE75183CFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183CFQC-ND,150-L E75183CFQC Product Status: Obsolete

Win Source Part Number: 1125877-LE75183CFQC
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 1,300
Mounting: SMD (SMT)
Function: Line Card Access Switch
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: LE75183CFQC-ND,150-LE75183CFQC
Product Status: Obsolete

Buy Now Datasheet
Telecom Interface ICs - LE75183CFQC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE75183CFQC
Telecom Interface ICs LE75183CFQC
Telecom Interface ICs LCAS, SINGLE LINE, TRIPLE SWITCH, QFN32, LEAD FREE

Telecom Interface ICs LCAS, SINGLE LINE, TRIPLE SWITCH, QFN32, LEAD FREE

Buy Now Datasheet
Telecom - LE75183CFQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 32-QFN (8x8)

Telecom IC Line Card Access Switch 32-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1125877-LE75183CFQC LE75183CFQC LE75183CFQC
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom Interface ICs Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899910 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
 - 74ALVC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details