Microsemi Corp. Telecom LE75183AFSC

Description
Telecom IC Line Card Access Switch 28-SOIC
Description
Telecom IC Line Card Access Switch 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The LE75183AFSC is a monolithic solid-state Line Card Access Switch (LCAS) designed for analog line card applications. It features a compact surface-mount package and operates at a supply voltage of 5 V with low power consumption. The device provides clean, bounce-free switching and is equipped with built-in current limiting, thermal shutdown, and protection for Subscriber Line Interface Circuits (SLIC). It supports make-before-break and break-before-make operation, ensuring reliable switching without impulse noise. The LE75183AFSC is compatible with TTL logic control and requires only one external protector, simplifying circuit design. It is suitable for use in central offices, digital loop carriers (DLC), private branch exchanges (PBX), and hybrid fiber-coaxial (HFC) applications.

Datasheet Summary
Powered by GS/AI

The LE75183AFSC is a monolithic solid-state Line Card Access Switch (LCAS) designed for analog line card applications. It features a compact surface-mount package and operates at a supply voltage of 5 V with low power consumption. The device provides clean, bounce-free switching and is equipped with built-in current limiting, thermal shutdown, and protection for Subscriber Line Interface Circuits (SLIC). It supports make-before-break and break-before-make operation, ensuring reliable switching without impulse noise. The LE75183AFSC is compatible with TTL logic control and requires only one external protector, simplifying circuit design. It is suitable for use in central offices, digital loop carriers (DLC), private branch exchanges (PBX), and hybrid fiber-coaxial (HFC) applications.

Suppliers

Company
Product
Description
Supplier Links
Telecom - LE75183AFSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number LE75183AFSC
Product Name Telecom
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271P - RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23
Pins 6 #
View Details
 - BTS40K21ENCXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Universal Bus Functions - 74ALVCH16501DL,112-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers