Microsemi Corp. Integrated Circuits (ICs) - Interface - Telecom LE75183AFQC

Description
Win Source Part Number: 1069287-LE75183AFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183AFQC-ND,150-L E75183AFQC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1069287-LE75183AFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183AFQC-ND,150-L E75183AFQC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1069287-LE75183AFQC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1069287-LE75183AFQC
Integrated Circuits (ICs) - Interface - Telecom 1069287-LE75183AFQC
Win Source Part Number: 1069287-LE75183AFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183AFQC-ND,150-L E75183AFQC Product Status: Obsolete

Win Source Part Number: 1069287-LE75183AFQC
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 1,300
Mounting: SMD (SMT)
Function: Line Card Access Switch
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: LE75183AFQC-ND,150-LE75183AFQC
Product Status: Obsolete

Buy Now Datasheet
Telecom - LE75183AFQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 32-QFN (8x8)

Telecom IC Line Card Access Switch 32-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1069287-LE75183AFQC LE75183AFQC
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers