Microsemi Corp. Interface - Interface - Telecom - LE75181BBSC LE75181BBSC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 139340-LE75181BBSC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Switch Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): LE75181BBSCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 139340-LE75181BBSC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Switch Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): LE75181BBSCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE75181BBSC - 139340-LE75181BBSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE75181BBSC
139340-LE75181BBSC
Interface - Interface - Telecom - LE75181BBSC 139340-LE75181BBSC
Manufacturer: Microsemi Corporation Win Source Part Number: 139340-LE75181BBSC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Switch Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): LE75181BBSCT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 139340-LE75181BBSC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): LE75181BBSCT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 139340-LE75181BBSC
Product Name Interface - Interface - Telecom - LE75181BBSC
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 879-BCM43362SKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details