Microsemi Corp. Interface - Interface - Telecom - LE58QL063HVCT LE58QL063HVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111760-LE58QL063HVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (14x14) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111760-LE58QL063HVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (14x14) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58QL063HVCT - 111760-LE58QL063HVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58QL063HVCT
111760-LE58QL063HVCT
Interface - Interface - Telecom - LE58QL063HVCT 111760-LE58QL063HVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 111760-LE58QL063HVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (14x14) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 111760-LE58QL063HVCT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (14x14)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - CODECs - LE58QL063HVCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
LE58QL063HVCT
Interface - CODECs LE58QL063HVCT
Interface - CODECs 4CH SLAC, 3V, GCI, 28 I/0,LQFP64, T&R

Interface - CODECs 4CH SLAC, 3V, GCI, 28 I/0,LQFP64, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 111760-LE58QL063HVCT LE58QL063HVCT
Product Name Interface - Interface - Telecom - LE58QL063HVCT Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - PEB20321H-V22 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology HDLC, ISDN, V.110, X.30
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
2 suppliers