Microsemi Corp. Interface - Interface - Telecom - LE58QL031DJC LE58QL031DJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778456-LE58QL031DJC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: PCM Family Name: LE58QL021 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Introduction Date: November 02, 1993 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778456-LE58QL031DJC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: PCM Family Name: LE58QL021 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Introduction Date: November 02, 1993 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58QL031DJC - 778456-LE58QL031DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58QL031DJC
778456-LE58QL031DJC
Interface - Interface - Telecom - LE58QL031DJC 778456-LE58QL031DJC
Manufacturer: Microsemi Corporation Win Source Part Number: 778456-LE58QL031DJC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.3V Function: Subscriber Line Interface Concept (SLIC) Interface: PCM Family Name: LE58QL021 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Introduction Date: November 02, 1993 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 778456-LE58QL031DJC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Subscriber Line Interface Concept (SLIC)
Interface: PCM
Family Name: LE58QL021
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (11.43x13.97)
Introduction Date: November 02, 1993
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - CODECs - LE58QL031DJC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
LE58QL031DJC
Interface - CODECs LE58QL031DJC
Interface - CODECs 4CH, SLAC, 3V, 8 I/0, PL32

Interface - CODECs 4CH, SLAC, 3V, 8 I/0, PL32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 778456-LE58QL031DJC LE58QL031DJC
Product Name Interface - Interface - Telecom - LE58QL031DJC Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898116 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Controllers - ADM6992FX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers