Microsemi Corp. Interface - Interface - Telecom - LE58QL021FJCT LE58QL021FJCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206119-LE58QL021FJCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206119-LE58QL021FJCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58QL021FJCT - 206119-LE58QL021FJCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58QL021FJCT
206119-LE58QL021FJCT
Interface - Interface - Telecom - LE58QL021FJCT 206119-LE58QL021FJCT
Manufacturer: Microsemi Corporation Win Source Part Number: 206119-LE58QL021FJCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 206119-LE58QL021FJCT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
LE58QL021FJCT
Telecom Interface ICs LE58QL021FJCT
Telecom Interface ICs 4CH SLAC, 3V, 20 I/0, PL44, T&R

Telecom Interface ICs 4CH SLAC, 3V, 20 I/0, PL44, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 206119-LE58QL021FJCT LE58QL021FJCT
Product Name Interface - Interface - Telecom - LE58QL021FJCT Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-88Q5072-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details