Microsemi Corp. Interface - Interface - Telecom - LE58QL021FJC LE58QL021FJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144224-LE58QL021FJC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144224-LE58QL021FJC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58QL021FJC - 144224-LE58QL021FJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58QL021FJC
144224-LE58QL021FJC
Interface - Interface - Telecom - LE58QL021FJC 144224-LE58QL021FJC
Manufacturer: Microsemi Corporation Win Source Part Number: 144224-LE58QL021FJC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 144224-LE58QL021FJC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - CODECs - LE58QL021FJC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
LE58QL021FJC
Interface - CODECs LE58QL021FJC
Interface - CODECs 4CH, SLAC, 3V, 20 I/0, PL44

Interface - CODECs 4CH, SLAC, 3V, 20 I/0, PL44

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 144224-LE58QL021FJC LE58QL021FJC
Product Name Interface - Interface - Telecom - LE58QL021FJC Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-IFX1051LEXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
5 suppliers