Microsemi Corp. Interface - Interface - Telecom - LE58083ABGCT LE58083ABGCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052174-LE58083ABGCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 121-LFBGA (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052174-LE58083ABGCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 121-LFBGA (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58083ABGCT - 1052174-LE58083ABGCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58083ABGCT
1052174-LE58083ABGCT
Interface - Interface - Telecom - LE58083ABGCT 1052174-LE58083ABGCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052174-LE58083ABGCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 121-LFBGA (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052174-LE58083ABGCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 121-LFBGA (10x10)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-LE58083ABGCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE58083ABGCT
Interface Transceiver IC 702-LE58083ABGCT
IC SLAC CODEC/FILTER 8CH 121BGA Product overview: LE58083ABGCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58083ABGCT can be used for catalog matching and distributor lookup.

IC SLAC CODEC/FILTER 8CH 121BGA Product overview: LE58083ABGCT from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58083ABGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE58083ABGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 121-LFBGA (10x10)

Telecom IC Subscriber Line Interface Concept (SLIC) 121-LFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1052174-LE58083ABGCT 702-LE58083ABGCT LE58083ABGCT
Product Name Interface - Interface - Telecom - LE58083ABGCT Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data