Microsemi Corp. Interface - Interface - Telecom - LE58083ABGC LE58083ABGC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052173-LE58083ABGC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 121-LFBGA (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052173-LE58083ABGC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 121-LFBGA (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58083ABGC - 1052173-LE58083ABGC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58083ABGC
1052173-LE58083ABGC
Interface - Interface - Telecom - LE58083ABGC 1052173-LE58083ABGC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052173-LE58083ABGC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 121-LFBGA (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052173-LE58083ABGC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 121-LFBGA (10x10)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052173-LE58083ABGC
Product Name Interface - Interface - Telecom - LE58083ABGC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C65640A-LFXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details