Microsemi Corp. N-Channel SMD 34A 100V MOSFET Transistor JANTXV2N7224U

Description
Power Field-Effect Transistor, 34A I(D), 100V, 0.081ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-276AB, SMD-1, U-PKG-3 Product overview: JANTXV2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 34A, 100V, 0.081ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 34A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 34A I(D), 100V, 0.081ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-276AB, SMD-1, U-PKG-3 Product overview: JANTXV2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 34A, 100V, 0.081ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 34A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel SMD 34A 100V MOSFET Transistor - 278-JANTXV2N7224U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel SMD 34A 100V MOSFET Transistor
278-JANTXV2N7224U
N-Channel SMD 34A 100V MOSFET Transistor 278-JANTXV2N7224U
Power Field-Effect Transistor, 34A I(D), 100V, 0.081ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-276AB, SMD-1, U-PKG-3 Product overview: JANTXV2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 34A, 100V, 0.081ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 34A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224U can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 34A I(D), 100V, 0.081ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-276AB, SMD-1, U-PKG-3 Product overview: JANTXV2N7224U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 34A, 100V, 0.081ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 34A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - JANTXV2N7224U - 813391-JANTXV2N7224U - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - JANTXV2N7224U
813391-JANTXV2N7224U
FETs - Single - JANTXV2N7224U 813391-JANTXV2N7224U
Manufacturer: Microsemi Corporation Win Source Part Number: 813391-JANTXV2N7224U Packaging: Bulk Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-267AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-267AB Power Dissipation (Maximum): 4W , 150W (Tc) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 81mOhm at 34A, 10V Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Current - Continuous Drain (Id) at 25°C: 34A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 813391-JANTXV2N7224U
Packaging: Bulk
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-267AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-267AB
Power Dissipation (Maximum): 4W , 150W (Tc)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 81mOhm at 34A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V
Current - Continuous Drain (Id) at 25°C: 34A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N7224U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N7224U
MOSFET N-CH 100V 34A TO267AB

MOSFET N-CH 100V 34A TO267AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-JANTXV2N7224U 813391-JANTXV2N7224U JANTXV2N7224U
Product Name N-Channel SMD 34A 100V MOSFET Transistor FETs - Single - JANTXV2N7224U Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts 4000 to 150000 milliwatts
Unlock Full Specs
to access all available technical data