Microsemi Corp. 100V 34A MOSFET Transistor JANTXV2N7224

Description
MOSFET N-CH 100V 34A Product overview: JANTXV2N7224 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 34A Product overview: JANTXV2N7224 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 34A MOSFET Transistor - 278-JANTXV2N7224 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 34A MOSFET Transistor
278-JANTXV2N7224
100V 34A MOSFET Transistor 278-JANTXV2N7224
MOSFET N-CH 100V 34A Product overview: JANTXV2N7224 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 34A Product overview: JANTXV2N7224 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - JANTXV2N7224 - 1191565-JANTXV2N7224 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - JANTXV2N7224
1191565-JANTXV2N7224
FETs - Single - JANTXV2N7224 1191565-JANTXV2N7224
Manufacturer: Microsemi Corporation Win Source Part Number: 1191565-JANTXV2N7224 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-254AA Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-254-3, TO-254AA (Straight Leads) Power Dissipation (Maximum): 4W, 150W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 34A Rds On (Maximum) at Id, Vgs: 81mOhm at 34A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Gate Source Voltage (Maximum): ±20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191565-JANTXV2N7224
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-254AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-254-3, TO-254AA (Straight Leads)
Power Dissipation (Maximum): 4W, 150W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 34A
Rds On (Maximum) at Id, Vgs: 81mOhm at 34A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V
Gate Source Voltage (Maximum): ±20V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N7224
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N7224
MOSFET N-CH 100V 34A TO254AA

MOSFET N-CH 100V 34A TO254AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-JANTXV2N7224 1191565-JANTXV2N7224 JANTXV2N7224
Product Name 100V 34A MOSFET Transistor FETs - Single - JANTXV2N7224 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts 4000 to 150000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Automotive MOSFET - AUIRF7669L2TR - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3 to 5 volts
View Details
7 suppliers