Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANTXV2N6802

Description
Win Source Part Number: 1221867-JANTXV2N6802 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/557 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Ta), 25W (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6802,JAN TXV2N6802-ND,JANTXV2 N6802-MIL Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1221867-JANTXV2N6802 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/557 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Ta), 25W (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6802,JAN TXV2N6802-ND,JANTXV2 N6802-MIL Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1221867-JANTXV2N6802 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1221867-JANTXV2N6802
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1221867-JANTXV2N6802
Win Source Part Number: 1221867-JANTXV2N6802 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/557 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Ta), 25W (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6802,JAN TXV2N6802-ND,JANTXV2 N6802-MIL Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1221867-JANTXV2N6802
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Military, MIL-PRF-19500/557
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.6Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 800mW (Ta), 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-205AF Metal Can
Supplier Device Package: TO-205AF (TO-39)
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: 150-JANTXV2N6802,JANTXV2N6802-ND,JANTXV2N6802-MIL
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANTXV2N6802 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N6802
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N6802
MOSFET N-CH 500V 2.5A TO205AF

MOSFET N-CH 500V 2.5A TO205AF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1221867-JANTXV2N6802 JANTXV2N6802
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details