Microsemi Corp. N-Channel 5.5A 200V MOSFET Transistor JANTXV2N6798

Description
Small Signal Field-Effect Transistor, 5.5A I(D), 200V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-205AF, HERMETIC SEALED, TO-39, 3 PIN Product overview: JANTXV2N6798 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5A, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N6798 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Field-Effect Transistor, 5.5A I(D), 200V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-205AF, HERMETIC SEALED, TO-39, 3 PIN Product overview: JANTXV2N6798 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5A, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N6798 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
N-Channel 5.5A 200V MOSFET Transistor
278-JANTXV2N6798
N-Channel 5.5A 200V MOSFET Transistor 278-JANTXV2N6798
Small Signal Field-Effect Transistor, 5.5A I(D), 200V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-205AF, HERMETIC SEALED, TO-39, 3 PIN Product overview: JANTXV2N6798 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5A, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N6798 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5.5A I(D), 200V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-205AF, HERMETIC SEALED, TO-39, 3 PIN Product overview: JANTXV2N6798 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5A, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N6798 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - JANTXV2N6798 - 1191564-JANTXV2N6798 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - JANTXV2N6798
1191564-JANTXV2N6798
FETs - Single - JANTXV2N6798 1191564-JANTXV2N6798
Manufacturer: Microsemi Corporation Win Source Part Number: 1191564-JANTXV2N6798 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-205AF (TO-39) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-205AF Metal Can Power Dissipation (Maximum): 800mW, 25W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 5.5A Rds On (Maximum) at Id, Vgs: 420mOhm at 5.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 42.07nC at 10V Gate Source Voltage (Maximum): ±20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191564-JANTXV2N6798
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-205AF (TO-39)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-205AF Metal Can
Power Dissipation (Maximum): 800mW, 25W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 420mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 42.07nC at 10V
Gate Source Voltage (Maximum): ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANTXV2N6798 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N6798
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N6798
MOSFET N-CH 200V 5.5A TO205AF

MOSFET N-CH 200V 5.5A TO205AF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-JANTXV2N6798 1191564-JANTXV2N6798 JANTXV2N6798
Product Name N-Channel 5.5A 200V MOSFET Transistor FETs - Single - JANTXV2N6798 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 25000 milliwatts 800 to 25000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3805S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
PMIC - PMIC - Battery Chargers - BQ24765RUVT - 1154218-BQ24765RUVT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3682-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details