Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANTXV2N6758

Description
Win Source Part Number: 1036426-JANTXV2N6758 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/542 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 490mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W (Ta), 75W (Tc) Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AA (TO-3) Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF630NPBF; IRF740PBF; IRFU9024NPBF; IRF9640PBF; IRF520NPBF; IRF520PBF; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6758,JAN TXV2N6758-MIL,JANTXV 2N6758-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1036426-JANTXV2N6758 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/542 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 490mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W (Ta), 75W (Tc) Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AA (TO-3) Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF630NPBF; IRF740PBF; IRFU9024NPBF; IRF9640PBF; IRF520NPBF; IRF520PBF; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6758,JAN TXV2N6758-MIL,JANTXV 2N6758-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1036426-JANTXV2N6758 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1036426-JANTXV2N6758
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1036426-JANTXV2N6758
Win Source Part Number: 1036426-JANTXV2N6758 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/542 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 490mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W (Ta), 75W (Tc) Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AA (TO-3) Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF630NPBF; IRF740PBF; IRFU9024NPBF; IRF9640PBF; IRF520NPBF; IRF520PBF; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6758,JAN TXV2N6758-MIL,JANTXV 2N6758-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1036426-JANTXV2N6758
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Military, MIL-PRF-19500/542
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 490mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 4W (Ta), 75W (Tc)
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AA (TO-3)
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRF630NPBF; IRF740PBF; IRFU9024NPBF; IRF9640PBF; IRF520NPBF; IRF520PBF;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: 150-JANTXV2N6758,JANTXV2N6758-MIL,JANTXV2N6758-ND
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1036426-JANTXV2N6758
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1574619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
40 V, P-channel Trench MOSFET - BUK6D43-40PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -14000 milliamps
View Details
8 suppliers