Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5681 JANTXV2N5681

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762262-JANTXV2N5681 Series: Military, MIL-PRF-19500/583 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: NPN Family Name: 2N5681 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 (TO-205AD) Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 250mA, 2V Alternative Parts (Cross-Reference): 2N5681; 2N5681; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762262-JANTXV2N5681 Series: Military, MIL-PRF-19500/583 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: NPN Family Name: 2N5681 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 (TO-205AD) Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 250mA, 2V Alternative Parts (Cross-Reference): 2N5681; 2N5681; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5681 - 762262-JANTXV2N5681 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5681
762262-JANTXV2N5681
TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5681 762262-JANTXV2N5681
Manufacturer: Microsemi Corporation Win Source Part Number: 762262-JANTXV2N5681 Series: Military, MIL-PRF-19500/583 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: NPN Family Name: 2N5681 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 (TO-205AD) Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 250mA, 2V Alternative Parts (Cross-Reference): 2N5681; 2N5681; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762262-JANTXV2N5681
Series: Military, MIL-PRF-19500/583
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 1W
Transistor Type: NPN
Family Name: 2N5681
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39 (TO-205AD)
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 250mA, 2V
Alternative Parts (Cross-Reference): 2N5681; 2N5681; ;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
JANTXV2N5681
Bipolar Transistors - BJT JANTXV2N5681
Bipolar Transistors - BJT Power BJT

Bipolar Transistors - BJT Power BJT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 762262-JANTXV2N5681 JANTXV2N5681
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTXV2N5681 Bipolar Transistors - BJT
Polarity NPN
Unlock Full Specs
to access all available technical data