The Jantxv2N3879 is a NPN power silicon transistor qualified to MIL-PRF-19500/526 at JANTXV level, housed in a TO-66 (TO-213AA) package. It has a collector-emitter voltage rating of 75 Vdc, collector-base voltage of 120 Vdc, and can handle a continuous collector current of 7.0 Adc with a total power dissipation of 35 W at 25°C. Thermal resistance from junction to case is 5.0°C/W. The forward current transfer ratio ranges from 20 to 80 at collector currents of 4.0 Adc and collector-emitter voltages of 5.0 Vdc. Collector-emitter saturation voltage is 1.2 Vdc at 4.0 A collector current and 400 mA base current. The operating and storage junction temperature range is -65°C to +200°C.
Bipolar Transistors - BJT Power BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N3879 |
| Product Name | Bipolar Transistors - BJT |