PNP silicon switching transistor with a collector-emitter voltage rating of 175 Vdc, collector current of 1.0 Adc, and total power dissipation of 1.5 W at +25°C. Housed in a TO-39 package, it operates within a junction temperature range of -65 to +200°C. Certified to MIL-PRF-19500/357, it meets JANTXV quality level requirements.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N3637/TR |
| Product Name | Bipolar Transistors - BJT |