The Jantxv2N3499/TR is a high-reliability NPN silicon transistor from the 2N3498 through 2N3501 series, qualified to JANTXV level per MIL-PRF-19500/366 for military and high-reliability applications. It is available in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel cap, weighing approximately 1.064 grams. The device has a collector-emitter voltage rating of 100 V, a collector current of 500 mA, and a thermal resistance junction-to-case of 30 °C/W. It operates from -65 °C to +200 °C and meets MIL-STD-750 standards for safe operating area testing. RoHS compliance is not available for military-grade variants.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N3499/TR |
| Product Name | Bipolar Transistors - BJT |