PNP silicon small signal transistor in TO-18 package, qualified to MIL-PRF-19500/291 with JANTXV reliability level, featuring a collector-emitter voltage rating of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is -65 to +200°C. Backward current transfer ratio ranges from 40 to 120 at 150 mA collector current, with collector-emitter saturation voltage of 0.4 V at 150 mA collector and 15 mA base current. Package dimensions follow TO-206AA standard with emitter, base, and collector leadout.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTXV2N2906AL |
| Product Name | Bipolar Transistors - BJT |